3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-TSSOP -40 to 85
Line Transmitter/Receiver
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 16-TSSOP -40 to 85 Product overview: MAX3232EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082988-MAX3232EIPW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232EIPW | 9233921 | 710-MAX3232EIPW | 082988-MAX3232EIPW | MAX3232EIPW | MAX3232EIPW |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Line Interface ICs | Dual TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIPW | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |