Texas Instruments MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection MAX3232EIDR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection - MAX3232EIDR - Texas Instruments
Dallas, TX, United States
MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection
MAX3232EIDR
MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection MAX3232EIDR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIDR - 021518-MAX3232EIDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIDR
021518-MAX3232EIDR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIDR 021518-MAX3232EIDR
Manufacturer: Texas Instruments Win Source Part Number: 021518-MAX3232EIDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: MAX3232E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ZT3232LEEN; ZT3232EEN; ST3232EBD; ST3232EBDR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, HVAC, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 021518-MAX3232EIDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ZT3232LEEN; ZT3232EEN; ST3232EBD; ST3232EBDR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, HVAC, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
710-MAX3232EIDR
5.5V SOIC Interface Transceiver IC 710-MAX3232EIDR
250Kbps RS-232 Transceiver, 2-Ch, 3-5.5V, SOIC Product overview: MAX3232EIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIDR can be used for catalog matching and distributor lookup.

250Kbps RS-232 Transceiver, 2-Ch, 3-5.5V, SOIC Product overview: MAX3232EIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232EIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX3232EIDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3232EIDR
Drivers, Receivers, Transceivers MAX3232EIDR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3232EIDR
RS-232 Interface IC MAX3232EIDR
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3232EIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3232EIDR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3232EIDR
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

Supplier's Site Datasheet
Rs-232 Transceiver, 5.5V, Soic-16; Devic; Device Type Texas Instruments - 28AH3834 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Transceiver, 5.5V, Soic-16; Devic; Device Type Texas Instruments
28AH3834
Rs-232 Transceiver, 5.5V, Soic-16; Devic; Device Type Texas Instruments 28AH3834
RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232EIDR 021518-MAX3232EIDR 710-MAX3232EIDR MAX3232EIDR MAX3232EIDR MAX3232EIDR 28AH3834
Product Name MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX3232EIDR 5.5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC Communication Interface Chip/UART/485/232 >> RS232 ICs Rs-232 Transceiver, 5.5V, Soic-16; Devic; Device Type Texas Instruments
Technology RS232 RS232; RS232 RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C239WM - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
MAX232 Dual EIA-232 Driver/Receiver - MAX232DWR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 2 #
View Details
5 suppliers
DS3695 Multipoint RS-485/RS-422 Transceivers - DS3695N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details