NXP Semiconductors Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 SC16C852LIBS,151

Description
Manufacturer: NXP Win Source Part Number: 793941-SC16C852LIBS, 151 Packaging: Tray Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V Protocol: RS485 Number of Channels: 2, DUART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: SC16C852L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-HVQFN (5x5) Data Rate (Maximum): 5Mbps Alternative Parts (Cross-Reference): SC16C852LIB,157; SC16C852LIET,157; SC16C852LIET,118 ; SC16C852LIB,128; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 793941-SC16C852LIBS, 151 Packaging: Tray Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V Protocol: RS485 Number of Channels: 2, DUART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: SC16C852L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-HVQFN (5x5) Data Rate (Maximum): 5Mbps Alternative Parts (Cross-Reference): SC16C852LIB,157; SC16C852LIET,157; SC16C852LIET,118 ; SC16C852LIB,128; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 - 793941-SC16C852LIBS,151 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151
793941-SC16C852LIBS,151
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 793941-SC16C852LIBS,151
Manufacturer: NXP Win Source Part Number: 793941-SC16C852LIBS, 151 Packaging: Tray Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V Protocol: RS485 Number of Channels: 2, DUART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: SC16C852L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-HVQFN (5x5) Data Rate (Maximum): 5Mbps Alternative Parts (Cross-Reference): SC16C852LIB,157; SC16C852LIET,157; SC16C852LIET,118 ; SC16C852LIB,128; Introduction Date: November 02, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 793941-SC16C852LIBS,151
Packaging: Tray
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V
Protocol: RS485
Number of Channels: 2, DUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: SC16C852L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-HVQFN (5x5)
Data Rate (Maximum): 5Mbps
Alternative Parts (Cross-Reference): SC16C852LIB,157; SC16C852LIET,157; SC16C852LIET,118 ; SC16C852LIB,128;
Introduction Date: November 02, 2006
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
714-SC16C852LIBS,151
Dual Interface Transceiver IC 714-SC16C852LIBS,151
IC UART DUAL W/FIFO 32-HVQFN Product overview: SC16C852LIBS,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852LIBS,151 can be used for catalog matching and distributor lookup.

IC UART DUAL W/FIFO 32-HVQFN Product overview: SC16C852LIBS,151 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852LIBS,151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 568-4209-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
568-4209-ND
UARTs (Universal Asynchronous Receiver Transmitter) 568-4209-ND
UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)

UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852LIBS,151
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C852LIBS,151
IC UART DUAL W/FIFO 32-HVQFN

IC UART DUAL W/FIFO 32-HVQFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852LIBS,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C852LIBS,151
UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)

UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852LIBS,151
UARTs (Universal Asynchronous Receiver Transmitter) SC16C852LIBS,151
IC UART DUAL W/FIFO 32-HVQFN

IC UART DUAL W/FIFO 32-HVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 793941-SC16C852LIBS,151 714-SC16C852LIBS,151 568-4209-ND SC16C852LIBS,151 SC16C852LIBS,151 SC16C852LIBS,151
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852LIBS,151 Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 1.8V Other; 1.8V 1.8V Other Other; 1.8V Other; 1.8V
Data Rate 5000 kbps 5000 kbps 5000 kbps 5000 kbps 5000 kbps
Device Type Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details