Texas Instruments MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221EIPWR

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221EIPWR - Texas Instruments
Dallas, TX, United States
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221EIPWR
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221EIPWR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V TSSOP Interface Transceiver IC
710-MAX3221EIPWR
Industrial 3.3V TSSOP Interface Transceiver IC 710-MAX3221EIPWR
RS-232 Line Transceiver, 3.3V, 250kbps, 16-TSSOP, Industrial Product overview: MAX3221EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221EIPWR can be used for catalog matching and distributor lookup.

RS-232 Line Transceiver, 3.3V, 250kbps, 16-TSSOP, Industrial Product overview: MAX3221EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221EIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 2264863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2264863
Line Interface ICs 2264863
Texas Instruments MAX3221EIPWR

Texas Instruments MAX3221EIPWR

Supplier's Site
Line Interface ICs - 2264864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2264864P
Line Interface ICs 2264864P
Texas Instruments MAX3221EIPWR

Texas Instruments MAX3221EIPWR

Supplier's Site
Line Interface ICs - 2264864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2264864
Line Interface ICs 2264864
Texas Instruments MAX3221EIPWR

Texas Instruments MAX3221EIPWR

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPWR - 082975-MAX3221EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPWR
082975-MAX3221EIPWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPWR 082975-MAX3221EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 082975-MAX3221EIPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3221E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3221ECUE+G2X; MAX3221EUE-T; MAX3221CUE+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Communications & Networking, Motor Drive & Control, Sensing & Instrumentation, Medical, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 082975-MAX3221EIPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3221E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3221ECUE+G2X; MAX3221EUE-T; MAX3221CUE+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Communications & Networking, Motor Drive & Control, Sensing & Instrumentation, Medical, Automation & Process Control

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX3221EIPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX3221EIPWR
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX3221EIPWR
250Kbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS

250Kbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX3221EIPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3221EIPWR
Drivers, Receivers, Transceivers MAX3221EIPWR
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet
Rs232 Transceiver, 250Kbps, Tssop-16; Device Type Texas Instruments - 17AH9192 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 250Kbps, Tssop-16; Device Type Texas Instruments
17AH9192
Rs232 Transceiver, 250Kbps, Tssop-16; Device Type Texas Instruments 17AH9192
RS232 TRANSCEIVER, 250KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, 250KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221EIPWR 710-MAX3221EIPWR 2264863 082975-MAX3221EIPWR MAX3221EIPWR MAX3221EIPWR 17AH9192
Product Name MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver Industrial 3.3V TSSOP Interface Transceiver IC Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPWR Communication Interface Chip/UART/485/232 >> RS232 ICs Drivers, Receivers, Transceivers Rs232 Transceiver, 250Kbps, Tssop-16; Device Type Texas Instruments
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Line / Bus Driver; Line Driver, Converter, Driver Receiver; Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
6 suppliers
Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers