IC UART DUAL W/FIFO 32-HVQFN Product overview: SC16C852LIBS,115 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852LIBS,115
UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)
Win Source Part Number: 1260755-SC16C852LIBS
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 1.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SC16C852LIBS-G,2156-
Base Product Number: SC16
Product Status: Obsolete
IC UART DUAL W/FIFO 32-HVQFN
UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)
IC UART DUAL W/FIFO 32-HVQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-SC16C852LIBS,115 | SC16C852LIBS,115-ND | 1260755-SC16C852LIBS,115 | SC16C852LIBS,115 | SC16C852LIBS,115 | SC16C852LIBS,115 |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface; Transmitter | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.8V | 1.8V | Other; 1.8V | Other; 1.8V | Other; 1.8V | Other |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps |