Win Source Part Number: 1260754-SC16C852LIB,
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 1.8V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935283098128,SC16C85
Base Product Number: SC16
Product Status: Obsolete
UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
IC UART DUAL W/FIFO 48-LQFP Product overview: SC16C852LIB,128 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SC16C852LIB,128 can be used for catalog matching and distributor lookup.
IC UART DUAL W/FIFO 48-LQFP
UART IC 2, DUART Channel RS485 128 Byte 48-LQFP (7x7)
IC UART DUAL W/FIFO 48-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260754-SC16C852LIB,128 | SC16C852LIB,128-ND | 714-SC16C852LIB,128 | SC16C852LIB,128 | SC16C852LIB,128 | SC16C852LIB,128 |
| Product Name | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Sensor Interface; Transmitter | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 1.8V | 1.8V | Other; 1.8V | Other; 1.8V | Other; 1.8V | Other |
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | |
| Technology | RS485 | RS485; RS485 | RS485; RS485 |