Dual EIA-232 Driver/Receiver 16-PDIP 0 to 70
Dual RS-232 Transceiver, 5V, 120Kbps, 2 Tx/2 Rx, PDIP Product overview: MAX232N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232N can be used for catalog matching and distributor lookup.
RS-232 Interface IC Dual RS232 Driver
IC TRANSCEIVER FULL 2/2 16DIP
DRIVER/RECEIVER, RS232, 120KBPS, 5V, DIP; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, TRANSCEIVER, 5V; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232N | 1977380 | 710-MAX232N | MAX232N | MAX232N | 59K8220 | 33AH4336 |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Line Interface ICs | Dual 5V Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Driver/receiver, Rs232, 120Kbps, 5V, Dip; Device Type Texas Instruments | Ic, Transceiver, 5V; Device Type Texas Instruments |
| Device Type | Receiver | Line / Bus Driver; Transceiver; Converter, Driver, Line Driver | Transceiver | Transceiver; Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |