Texas Instruments SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN65C3221EDBR

Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver - SN65C3221EDBR - Texas Instruments
Dallas, TX, United States
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
SN65C3221EDBR
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN65C3221EDBR
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP -40 to 85

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-SN65C3221EDBR
5.5V SSOP Interface Transceiver IC 710-SN65C3221EDBR
RS-232 Transceiver, 3-5.5V, 1Mbps, 1-Ch, SSOP Product overview: SN65C3221EDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221EDBR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-5.5V, 1Mbps, 1-Ch, SSOP Product overview: SN65C3221EDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221EDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EDBR - 1098729-SN65C3221EDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EDBR
1098729-SN65C3221EDBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EDBR 1098729-SN65C3221EDBR
Manufacturer: Texas Instruments Win Source Part Number: 1098729-SN65C3221EDB R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098729-SN65C3221EDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN65C3221EDBR - Rochester Electronics
Newburyport, MA, United States
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver

SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65C3221EDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3221EDBR
Drivers, Receivers, Transceivers SN65C3221EDBR
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3221EDBR
RS-232 Interface IC SN65C3221EDBR
RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3221EDBR 710-SN65C3221EDBR 1098729-SN65C3221EDBR SN65C3221EDBR SN65C3221EDBR SN65C3221EDBR
Product Name SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 5.5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EDBR Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Receiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details