These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V).
The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications.
Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates.
Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.
Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL83491IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83491IBZ can be used for catalog matching and distributor lookup.
Line Transceiver, RS-485/422 14-Pin SOIC
Manufacturer: Intersil
Win Source Part Number: 070120-ISL83491IBZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADM3491EARZ; ISL83491IBZ-T; ISL83491IB-T; ISL83491IBZ;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
RS422/RS485 TRANSCEIVER, 3.6V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER, RS-485/ RS-422, 3.3V; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC 14LD -40+85 3V RS-485 TRANS DUP
IC TRANSCEIVER FULL 1/1 14SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL83491IBZ | 710-ISL83491IBZ | 1708217 | 070120-ISL83491IBZ | 61J6752 | 94M7881 | ISL83491IBZ | ISL83491IBZ |
| Product Name | 3.3V, Full Duplex, 10Mbps With Enable, RS-485/RS-422 Transceiver | Interface Transceiver IC | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ISL83491IBZ | Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Renesas | Ic Transceiver, Rs-485/ Rs-422, 3.3V; Device Type Renesas | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |||
| Features | Thermal Shutdown | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; 3.6V | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | Other; 3V | Other; 3V | Other; 3V ~ 3.6V | ||
| Data Rate | 10000 kbps | 10000 kbps | 10000 kbps | 10000 to ? kbps | 10000 kbps |