The SN65C1167E is a dual differential driver and receiver designed for RS-422 communication, featuring ±15 kV ESD protection compliant with the Human Body Model and ±8 kV protection for both contact and air-gap discharge per IEC 61000-4-2 standards. It operates from a single 5V power supply and has a maximum supply current of 9 mA. The device includes dual 3-state differential line drivers and receivers, with the receiver offering a typical input impedance of 17 k,Ѷ and a common-mode input voltage range of -7V to +7V. The receiver input sensitivity is ±200 mV, ensuring reliable data transmission. The SN65C1167E is suitable for applications such as AC and servo motor drives, factory automation, and wireless infrastructure. It is available in a 16-pin TSSOP package, with an operating temperature range of -40°C to 85°C.
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Dual Transceiver, 10Mbps, 5V, 2 Drivers/2 Receivers, TSSOP Product overview: SN65C1167EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1167EPWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-422 Interface IC Dual Diff Drivers & Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C1167EPWR | 710-SN65C1167EPWR | SN65C1167EPWR | SN65C1167EPWR |
| Product Name | SN65C1167E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection | Dual 5V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # | |||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |