Renesas Electronics Corporation 3.3V, Full Duplex, 10Mbps With Enable, RS-485/RS-422 Transceiver ISL83491IBZ-T7A

Description
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
Request a Quote Datasheet
Description
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, Full Duplex, 10Mbps With Enable, RS-485/RS-422 Transceiver - ISL83491IBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
3.3V, Full Duplex, 10Mbps With Enable, RS-485/RS-422 Transceiver
ISL83491IBZ-T7A
3.3V, Full Duplex, 10Mbps With Enable, RS-485/RS-422 Transceiver ISL83491IBZ-T7A
These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V). The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates. Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families. Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.

These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V).
The ISL83483 and ISL83488 use slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications.
Data rates up to 10Mbps are achievable by using the ISL83485, ISL83490, or ISL83491, which feature higher slew rates.
Logic inputs (for example, DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.
Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high output if Rx inputs are floating. All devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
The ISL83488, ISL83490, and ISL83491 are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL83488 and ISL83490 are offered in space saving 8 Ld packages for applications not requiring Rx and Tx output disable functions (for example, point-to-point and RS-422). Half duplex configurations (ISL83483, ISL83485) multiplex the Rx inputs and Tx outputs to provide transceivers with Rx and Tx disable functions in 8 Ld packages.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL83491IBZ-T7A
Interface Transceiver IC 710-ISL83491IBZ-T7A
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL83491IBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83491IBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL83491IBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83491IBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bus Transceivers - 2638977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2638977
Bus Transceivers 2638977
Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS

Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS

Supplier's Site
Bus Transceivers - 2638978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2638978P
Bus Transceivers 2638978P
Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS

Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS

Supplier's Site
Bus Transceivers - 2638978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2638978
Bus Transceivers 2638978
Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS

Pb-Free 14LD SOIC,-40+85,5V RS-485 TRANS

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL83491IBZ-T7A
RS-422/RS-485 Interface IC ISL83491IBZ-T7A
RS-422/RS-485 Interface IC 14LD -40+85 5V TRANS 1TX/1RX-FL DUP

RS-422/RS-485 Interface IC 14LD -40+85 5V TRANS 1TX/1RX-FL DUP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL83491IBZ-T7A - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL83491IBZ-T7A
Drivers, Receivers, Transceivers ISL83491IBZ-T7A
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL83491IBZ-T7A 710-ISL83491IBZ-T7A 2638977 ISL83491IBZ-T7A ISL83491IBZ-T7A
Product Name 3.3V, Full Duplex, 10Mbps With Enable, RS-485/RS-422 Transceiver Interface Transceiver IC Bus Transceivers RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS422; RS485 RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Bus Transceiver Transceiver; Transceiver
Features Thermal Shutdown RoHS RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverter - 74AHCT1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details