3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 16-SOIC 0 to 70
Dual RS-232 Line Transceiver, 16-Pin SOIC, 3.3V Product overview: MAX3232ECDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232ECDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 021509-MAX3232ECDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ST3232EBDR; ST3232EBD; MAX3232ESE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals
250Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232ECDR | 710-MAX3232ECDR | 021509-MAX3232ECDR | MAX3232ECDR | MAX3232ECDR | 28AH3831 | MAX3232ECDR |
| Product Name | MAX3232E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Dual 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232ECDR | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | Rs-232 Transceiver, 5.5V, Soic-16; Devic; Msl Texas Instruments | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| # of Rx | 2 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |