Texas Instruments MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222IDBR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3222 is a multichannel RS-232 line driver and receiver designed to operate with a supply voltage range of 3 V to 5.5 V. It features two line drivers and two line receivers, along with a dual charge-pump circuit that enables operation from a single supply. The device supports data signaling rates of up to 250 kbit/s and has a maximum driver output slew rate of 30 V/Oºs. It provides ±15 kV ESD protection on the serial-port connection pins, ensuring robust performance in various applications. The MAX3222 can be powered down to draw only 1 OºA from the power supply, while keeping the receivers active in a high-impedance state. It is suitable for battery-powered systems, PDAs, laptops, and other handheld devices. The device requires four small external capacitors for the charge pump, making it a compact solution for RS-232 communication needs.

Datasheet Summary
Powered by GS/AI

The MAX3222 is a multichannel RS-232 line driver and receiver designed to operate with a supply voltage range of 3 V to 5.5 V. It features two line drivers and two line receivers, along with a dual charge-pump circuit that enables operation from a single supply. The device supports data signaling rates of up to 250 kbit/s and has a maximum driver output slew rate of 30 V/Oºs. It provides ±15 kV ESD protection on the serial-port connection pins, ensuring robust performance in various applications. The MAX3222 can be powered down to draw only 1 OºA from the power supply, while keeping the receivers active in a high-impedance state. It is suitable for battery-powered systems, PDAs, laptops, and other handheld devices. The device requires four small external capacitors for the charge pump, making it a compact solution for RS-232 communication needs.

Suppliers

Company
Product
Description
Supplier Links
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3222IDBR - Texas Instruments
Dallas, TX, United States
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3222IDBR
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222IDBR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85

Buy Now Datasheet
 - MAX3222IDBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-MAX3222IDBR
5.5V SSOP Interface Transceiver IC 710-MAX3222IDBR
250Kbps RS-232 Transceiver, 3-5.5V, 2 Tx/Rx, SSOP Product overview: MAX3222IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222IDBR can be used for catalog matching and distributor lookup.

250Kbps RS-232 Transceiver, 3-5.5V, 2 Tx/Rx, SSOP Product overview: MAX3222IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3222IDBR
RS-232 Interface IC MAX3222IDBR
RS-232 Interface IC 3-5.5V Mult-Ch RS232

RS-232 Interface IC 3-5.5V Mult-Ch RS232

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3222IDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3222IDBR
Drivers, Receivers, Transceivers MAX3222IDBR
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site Datasheet
Ic, Rs-232 Transceiver, 5.5V, Ssop-20; Device Type Texas Instruments - 28AH3826 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Ssop-20; Device Type Texas Instruments
28AH3826
Ic, Rs-232 Transceiver, 5.5V, Ssop-20; Device Type Texas Instruments 28AH3826
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, SSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3222IDBR MAX3222IDBR 710-MAX3222IDBR MAX3222IDBR MAX3222IDBR 28AH3826
Product Name MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 5.5V SSOP Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers Ic, Rs-232 Transceiver, 5.5V, Ssop-20; Device Type Texas Instruments
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers