Texas Instruments MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243CPW

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection - MAX3243CPW - Texas Instruments
Dallas, TX, United States
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection
MAX3243CPW
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243CPW
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-MAX3243CPW
5.5V TSSOP Interface Transceiver IC 710-MAX3243CPW
RS-232 Transceiver, 3 Tx/5 Rx, 250Kbps, 3-5.5V, TSSOP Product overview: MAX3243CPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CPW can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3 Tx/5 Rx, 250Kbps, 3-5.5V, TSSOP Product overview: MAX3243CPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPW - 091171-MAX3243CPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPW
091171-MAX3243CPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPW 091171-MAX3243CPW
Manufacturer: Texas Instruments Win Source Part Number: 091171-MAX3243CPW Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091171-MAX3243CPW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3243CPW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3243CPW
Drivers, Receivers, Transceivers MAX3243CPW
MAX3243 3-V TO 5.5-V MULTICHANNE

MAX3243 3-V TO 5.5-V MULTICHANNE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3243CPW
RS-232 Interface IC MAX3243CPW
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

Buy Now Datasheet
Ic, Rs-232 Transceiver, 5.5V, Tssop-28; Device Type Texas Instruments - 53AH7111 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Tssop-28; Device Type Texas Instruments
53AH7111
Ic, Rs-232 Transceiver, 5.5V, Tssop-28; Device Type Texas Instruments 53AH7111
IC, RS-232 TRANSCEIVER, 5.5V, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3243CPW 710-MAX3243CPW 091171-MAX3243CPW MAX3243CPW MAX3243CPW 53AH7111
Product Name MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPW Drivers, Receivers, Transceivers RS-232 Interface IC Ic, Rs-232 Transceiver, 5.5V, Tssop-28; Device Type Texas Instruments
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details