3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP 0 to 70
2-Ch RS-232 Transceiver, 250Kbps, 3-5.5V, TSSOP Product overview: MAX3223CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CPWR can be used for catalog matching and distributor lookup.
IC, TRANSCEIVER, 5V, SMD; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 3-5.5V RS232
IC TRANSCEIVER FULL 2/2 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3223CPWR | 710-MAX3223CPWR | 33AH4342 | MAX3223CPWR | MAX3223CPWR |
| Product Name | MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | 5.5V TSSOP Interface Transceiver IC | Ic, Transceiver, 5V, Smd; Device Type Texas Instruments | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |