The MC1489AN is a quadruple line receiver in a 14-pin PDIP package, designed to meet TIA/EIA-232-F and ITU V.28 standards. It operates from a single 5-V supply with an input voltage range of ±25 V and is characterized for operation from 0°C to 70°C. The device features built-in input hysteresis and response-control terminals for threshold adjustment and noise filtering. It is fully interchangeable with the MC1489 and MC1489A.
Quadruple Line Receiver 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 022604-MC1489AN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Defence, Military & Aerospace
Quad RS-232 Receiver IC, 5V, 1000Kbps, 25ns PDIP Product overview: MC1489AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489AN can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 14DIP
RS-232 LINE RECEIVER, 1MBPS, 5.5V, DIP-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers
IC, LINE RECEIVER, QUAD; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC1489AN | 022604-MC1489AN | 710-MC1489AN | MC1489AN | 07F4438 | 33AH4365 |
| Product Name | MC1489A Quadruple Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MC1489AN | Quad 5V Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs-232 Line Receiver, 1Mbps, 5.5V, Dip-14; Device Type Texas Instruments | Ic, Line Receiver, Quad; Device Type Texas Instruments |
| Device Type | Receiver | Receiver | Transceiver | Receiver | Receiver | Receiver |
| Features | RoHS | RoHS | RoHS | |||
| # of Rx | 4 # | |||||
| Data Rate | 1000 kbps | 1000 kbps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -55 to 125 C (-67 to 257 F) | 0 C (32 F) | -55 to 125 C (-67 to 257 F) | 0 C (32 F) |