Texas Instruments MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238IPW

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3238IPW - Texas Instruments
Dallas, TX, United States
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3238IPW
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238IPW
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3238IPW
TSSOP Interface Transceiver IC 710-MAX3238IPW
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: MAX3238IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238IPW can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: MAX3238IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3238IPW
RS-232 Interface IC MAX3238IPW
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet
Rs232 Transceiver, -40 To 85Deg C; Device Type Texas Instruments - 17AH9194 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, -40 To 85Deg C; Device Type Texas Instruments
17AH9194
Rs232 Transceiver, -40 To 85Deg C; Device Type Texas Instruments 17AH9194
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:5Drivers; No. of Receivers:3Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:5Drivers; No. of Receivers:3Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - MAX3238IPW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3238IPW
Drivers, Receivers, Transceivers MAX3238IPW
IC TRANSCEIVER FULL 5/3 28TSSOP

IC TRANSCEIVER FULL 5/3 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3238IPW 710-MAX3238IPW MAX3238IPW 17AH9194 MAX3238IPW
Product Name MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC RS-232 Interface IC Rs232 Transceiver, -40 To 85Deg C; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 3 #
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
CD54ACT541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT541F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs - DS3691MX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Features RoHS
View Details
3 suppliers