onsemi 5V Interface Transceiver IC MC1489PG

Description
4-Ch RS-232 Receiver IC, PDIP-14, 5V Product overview: MC1489PG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch RS-232 Receiver IC, PDIP-14, 5V Product overview: MC1489PG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
710-MC1489PG
5V Interface Transceiver IC 710-MC1489PG
4-Ch RS-232 Receiver IC, PDIP-14, 5V Product overview: MC1489PG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489PG can be used for catalog matching and distributor lookup.

4-Ch RS-232 Receiver IC, PDIP-14, 5V Product overview: MC1489PG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC1489PG - 1073245-MC1489PG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489PG
1073245-MC1489PG
Interface - Interface - Drivers, Receivers, Transceivers - MC1489PG 1073245-MC1489PG
Manufacturer: ON Semiconductor Win Source Part Number: 1073245-MC1489PG Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Building Automation, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1073245-MC1489PG
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 250mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Building Automation, Portable Devices

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC1489PG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MC1489PG
Drivers, Receivers, Transceivers MC1489PG
IC RECEIVER 0/4 14DIP

IC RECEIVER 0/4 14DIP

Supplier's Site Datasheet
EIA-232D Receivers, Quad, PDIP14, Pb-Free - 70099681 - Allied Electronics, Inc.
Fort Worth, TX, USA
EIA-232D Receivers, Quad, PDIP14, Pb-Free
70099681
EIA-232D Receivers, Quad, PDIP14, Pb-Free 70099681
EIA-232D Receivers, Quad, PDIP14, Pb-Free

EIA-232D Receivers, Quad, PDIP14, Pb-Free

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1489PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1489PG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1489PG
IC RECEIVER 0/4 14DIP

IC RECEIVER 0/4 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC1489PG 1073245-MC1489PG MC1489PG 70099681 MC1489PG
Product Name 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC1489PG Drivers, Receivers, Transceivers EIA-232D Receivers, Quad, PDIP14, Pb-Free Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver Receiver Receiver; Sensor Interface
Features RoHS
Pd 1000 milliwatts
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers