The MAX3221MDBREP is an enhanced-product, single-channel RS-232 line driver and receiver with ±15-kV ESD protection, designed for operation from a 3-V to 5.5-V supply in portable and battery-powered applications. It is packaged in a 16-pin SSOP (DB) with dimensions of 8.35 mm in thickness, 6.6 mm in width, and 12.0 mm in length, and operates over a junction temperature range of -55°C to 125°C. The device meets TIA/EIA-232-F and ITU v.28 standards, supports data rates up to 250 kbit/s, and includes an auto-powerdown feature to reduce standby current to 1 µA typical. External capacitors are required for charge pump operation.
Enhanced Product 3-V To 5.5-V Single-Channel Rs-232 Line Driver/Receiver With Plus/-15-Kv Esd 16-SSOP -55 to 125
RS-232 Transceiver, 3-5.5V, 250Kbps, 1Tx/1Rx, SSOP Product overview: MAX3221MDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221MDBREP can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16
RS-232 Interface IC Mil Enhance 3V-5.5V Sgl Ch RS-232
TRANSCEIVER, RS232, 250KBPS, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3221MDBREP | 710-MAX3221MDBREP | MAX3221MDBREP | MAX3221MDBREP | 29AH6472 | MAX3221MDBREP |
| Product Name | MAX3221-EP Enhanced Product 3-V To 5.5-V Single-Channel Rs-232 Line Driver/Receiver With Plus/-15-Kv Esd | 5.5V SSOP Interface Transceiver IC | RS-232 Interface IC | Transceiver, Rs232, 250Kbps, Ssop-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |