3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 021454-MAX3221CDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3221EEAE+G1Z; MAX3221EEAE+TG1Z; MAX3221EEAE+G2X; MAX3221EEAE+TG071;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, HVAC, Thermal Management
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3221CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CDBR can be used for catalog matching and distributor lookup.
SSOP-16-4.4mm RS232 ICs ROHS
RS232 TRANSCEIVER, 250KBPS, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 16SSOP
RS-232 Interface IC 1-Channel RS-232
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3221CDBR | 021454-MAX3221CDBR | 710-MAX3221CDBR | MAX3221CDBR | 29AH6463 | MAX3221CDBR | MAX3221CDBR |
| Product Name | MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CDBR | SSOP Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Rs232 Transceiver, 250Kbps, Ssop-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | 250 kbps |