Texas Instruments MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CD

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3232CD - Texas Instruments
Dallas, TX, United States
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3232CD
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CD
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Line Interface ICs - 528258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
528258
Line Interface ICs 528258
3V - 5.5V RS232 Driver/Receiver MAX3232C

3V - 5.5V RS232 Driver/Receiver MAX3232C

Supplier's Site
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-MAX3232CD
Dual 5V SOIC Interface Transceiver IC 710-MAX3232CD
Dual RS-232 Transceiver, 250Kbps, 5V, SOIC-16 Product overview: MAX3232CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CD can be used for catalog matching and distributor lookup.

Dual RS-232 Transceiver, 250Kbps, 5V, SOIC-16 Product overview: MAX3232CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3232CD
RS-232 Interface IC MAX3232CD
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3232CD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3232CD
Drivers, Receivers, Transceivers MAX3232CD
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232CD 528258 710-MAX3232CD MAX3232CD MAX3232CD
Product Name MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Line Interface ICs Dual 5V SOIC Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Line / Bus Driver; Receiver; Transceiver; Driver & Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
DS34C86T Quad CMOS Differential Line Receiver - DS34C86TMX - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers