Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC -40 to 85
Dual Transmitter/Receiver
Manufacturer: Texas Instruments
Win Source Part Number: 021351-MAX232EIDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Computers & Computer Peripherals
DRIV/RCVR, RS232, 250KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232EIDR | 710-MAX232EIDR | 021351-MAX232EIDR | 33AH4335 | MAX232EIDR |
| Product Name | MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIDR | Driv/rcvr, Rs232, 250Kbps, Soic-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| # of Rx | 2 # | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |