Dual EIA-232 Driver/Receiver 16-SO 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 021358-MAX232NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
5V Dual Channel 120Kbps RS-232 Transceiver IC, 16-SO Product overview: MAX232NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232NSR can be used for catalog matching and distributor lookup.
RS-232 Interface IC Dual EIA-232 Driver/ Receiver
IC TRANSCEIVER FULL 2/2 16SO
IC, RS-232 TRANSCEIVER, 5V, SOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232NSR | MAX232NSR | 021358-MAX232NSR | 710-MAX232NSR | MAX232NSR | MAX232NSR | 26AJ7485 |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - MAX232NSR | Dual 5V Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Ic, Rs-232 Transceiver, 5V, Sop-16; Device Type Texas Instruments | |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |