3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-TSSOP -40 to 85
RS-232 Line Transceiver, 3.3V, 28-Pin TSSOP, Industrial Product overview: MAX3243EIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243EIPWR can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, 500KBPS, TSSOP-28; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
500Kbps transceiver 3/5 TSSOP-28 RS232 ICs ROHS
IC TRANSCEIVER FULL 3/5 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243EIPWR | 710-MAX3243EIPWR | 29AH6483 | MAX3243EIPWR | MAX3243EIPWR | MAX3243EIPWR |
| Product Name | MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | Industrial 3.3V TSSOP Interface Transceiver IC | Rs232 Transceiver, 500Kbps, Tssop-28; Device Type Texas Instruments | RS-232 Interface IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # | |||||
| Data Rate | 500 kbps | 500 kbps | 500 kbps |