Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIN

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232EIN - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232EIN
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232EIN
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-PDIP -40 to 85

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIN - 1066979-MAX232EIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIN
1066979-MAX232EIN
Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIN 1066979-MAX232EIN
Manufacturer: Texas Instruments Win Source Part Number: 1066979-MAX232EIN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1066979-MAX232EIN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-MAX232EIN
5V Interface Transceiver IC 710-MAX232EIN
RS-232 Transceiver, 5V, 250Kbps, 2 Tx/2 Rx, PDIP Product overview: MAX232EIN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIN can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 5V, 250Kbps, 2 Tx/2 Rx, PDIP Product overview: MAX232EIN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232EIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232EIN
RS-232 Interface IC MAX232EIN
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet
Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments - 28AH3817 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments
28AH3817
Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments 28AH3817
TRANSCEIVER, RS232, 250KBPS, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

TRANSCEIVER, RS232, 250KBPS, 5V, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - MAX232EIN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX232EIN
Drivers, Receivers, Transceivers MAX232EIN
IC TRANSCEIVER FULL 2/2 16DIP

IC TRANSCEIVER FULL 2/2 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232EIN 1066979-MAX232EIN 710-MAX232EIN MAX232EIN 28AH3817 MAX232EIN
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX232EIN 5V Interface Transceiver IC RS-232 Interface IC Transceiver, Rs232, 250Kbps, 5V, Dip-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details