3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20
RS-232 Transceiver, 2 Tx/2 Rx, 250Kbps, 3-5.5V, SSOP Product overview: MAX3223IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223IDBR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V RS232
IC TRANSCEIVER FULL 2/2 20SSOP
RS-232 TRANSCEIVER, 5.5V, SSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, LINE DRIVER/RECEIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3223IDBR | MAX3223IDBR | 710-MAX3223IDBR | MAX3223IDBR | MAX3223IDBR | 94T5008 | 28AH3827 |
| Product Name | MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | 5.5V SSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Rs-232 Transceiver, 5.5V, Ssop-20; Device Type Texas Instruments | Ic, Line Driver/receiver; Msl Texas Instruments | |
| Technology | RS232 | RS232; RS232 | |||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Transceiver; Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |