3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP -40 to 85
RS-232 Line Transceiver, Dual Tx/Rx, 3.3V, 20-Pin TSSOP Product overview: MAX3223IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223IPWR can be used for catalog matching and distributor lookup.
250Kbps transceiver 2/2 TSSOP-20 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 20TSSOP
LINE DRIV/RCVR, RS232, 250KBPS, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 3-5.5V RS232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3223IPWR | 710-MAX3223IPWR | MAX3223IPWR | MAX3223IPWR | 28AH3828 | MAX3223IPWR |
| Product Name | MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Dual 3.3V TSSOP Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | Line Driv/rcvr, Rs232, 250Kbps, Tssop-28; Device Type Texas Instruments | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |