Texas Instruments MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CDW

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3232CDW - Texas Instruments
Dallas, TX, United States
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3232CDW
MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3232CDW
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
710-MAX3232CDW
5.5V SOIC Interface Transceiver IC 710-MAX3232CDW
RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Tx/Rx, SOIC Product overview: MAX3232CDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CDW can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Tx/Rx, SOIC Product overview: MAX3232CDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX3232CDW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3232CDW
Drivers, Receivers, Transceivers MAX3232CDW
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3232CDW
RS-232 Interface IC MAX3232CDW
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet
Ic, Transceiver, Dual Soic16; Device Type Texas Instruments - 29AH6475 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, Dual Soic16; Device Type Texas Instruments
29AH6475
Ic, Transceiver, Dual Soic16; Device Type Texas Instruments 29AH6475
IC, TRANSCEIVER, DUAL SOIC16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, TRANSCEIVER, DUAL SOIC16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3232CDW 710-MAX3232CDW MAX3232CDW MAX3232CDW 29AH6475
Product Name MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 5.5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC Ic, Transceiver, Dual Soic16; Device Type Texas Instruments
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDBG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers