Texas Instruments MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3227EIDBR

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3227EIDBR - Texas Instruments
Dallas, TX, United States
MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3227EIDBR
MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3227EIDBR
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
5.5V SSOP Interface Transceiver IC - 710-MAX3227EIDBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-MAX3227EIDBR
5.5V SSOP Interface Transceiver IC 710-MAX3227EIDBR
1Mbps RS-232 Transceiver, 3-5.5V, 1-Ch, 16-SSOP Product overview: MAX3227EIDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EIDBR can be used for catalog matching and distributor lookup.

1Mbps RS-232 Transceiver, 3-5.5V, 1-Ch, 16-SSOP Product overview: MAX3227EIDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227EIDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3227EIDBR - 021497-MAX3227EIDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3227EIDBR
021497-MAX3227EIDBR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3227EIDBR 021497-MAX3227EIDBR
Manufacturer: Texas Instruments Win Source Part Number: 021497-MAX3227EIDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 021497-MAX3227EIDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3227EIDBR
RS-232 Interface IC MAX3227EIDBR
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX3227EIDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3227EIDBR
Drivers, Receivers, Transceivers MAX3227EIDBR
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3227EIDBR 710-MAX3227EIDBR 021497-MAX3227EIDBR MAX3227EIDBR MAX3227EIDBR
Product Name MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 5.5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3227EIDBR RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CN - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers