Texas Instruments MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222CPWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3222CPWR - Texas Instruments
Dallas, TX, United States
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3222CPWR
MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3222CPWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-MAX3222CPWR
5.5V TSSOP Interface Transceiver IC 710-MAX3222CPWR
2-Ch RS-232 Transceiver, 250Kbps, 3-5.5V, TSSOP Product overview: MAX3222CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222CPWR can be used for catalog matching and distributor lookup.

2-Ch RS-232 Transceiver, 250Kbps, 3-5.5V, TSSOP Product overview: MAX3222CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3222CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3222CPWR
RS-232 Interface IC MAX3222CPWR
RS-232 Interface IC 3-5.5V Mult-Ch RS232

RS-232 Interface IC 3-5.5V Mult-Ch RS232

Buy Now Datasheet
Rs-232 Transceiver, 5.5V, Tssop-20; Devi; Msl Texas Instruments - 28AH3823 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Transceiver, 5.5V, Tssop-20; Devi; Msl Texas Instruments
28AH3823
Rs-232 Transceiver, 5.5V, Tssop-20; Devi; Msl Texas Instruments 28AH3823
RS-232 TRANSCEIVER, 5.5V, TSSOP-20; DEVI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RS-232 TRANSCEIVER, 5.5V, TSSOP-20; DEVI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - MAX3222CPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX3222CPWR
Drivers, Receivers, Transceivers MAX3222CPWR
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3222CPWR 710-MAX3222CPWR MAX3222CPWR 28AH3823 MAX3222CPWR
Product Name MAX3222 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 5.5V TSSOP Interface Transceiver IC RS-232 Interface IC Rs-232 Transceiver, 5.5V, Tssop-20; Devi; Msl Texas Instruments Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TMX/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers