3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
RS-232 Line Transceiver, Dual Channel, 3.3V, 16-TSSOP Product overview: MAX3232CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3232CPWR can be used for catalog matching and distributor lookup.
IC, LINE DRIVER, 3-5.5V, SMD; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-232 Interface IC 3-5.5V Mult-Ch RS232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3232CPWR | 710-MAX3232CPWR | 33AH4345 | MAX3232CPWR | MAX3232CPWR | MAX3232CPWR |
| Product Name | MAX3232 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | Dual 3.3V TSSOP Interface Transceiver IC | Ic, Line Driver, 3-5.5V, Smd; Device Type Texas Instruments | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |