The 1020940-MA46H201-105
Varactors Single 22V Surface Mount
DIODE VARACTOR DUAL GAAS Product overview: MA46H201-1056 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA46H201-1056 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020940-MA46H201-105
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.1pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 4.1
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 3000 @ 4V, 50MHz
Package / Case: 2-SMD
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-1012
Base Product Number: MA46H201
DIODE VARACTOR DUAL GAAS
DIODE VARACTOR DUAL GAAS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1465-1012-ND | 282-MA46H201-1056 | 1020940-MA46H201-1056 | MA46H201-1056 | MA46H201-1056 | MA46H201-1056 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Dual Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | 2-SMD | Bulk | 2-SMD | Surface Mount | 2-SMD | |
| CT | 1.1 pF | 1.1 pF | 1.1 pF | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |