Single Diode Configuration: The MA4ST400 series are ion-implanted, hyperabrupt junction, silicon tuning varactors in the SOT-23 surface mount package. These thermal oxide passivated diodes feature high capacitance ratio and quality factor. They are well suited for octave bandwidth tuning in the HF to UHF frequency bands. The standard capacitance tolerance is ±10%, with tighter tolerances available. Capacitance matching at one or more bias voltages is also available. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. The MA4ST400 series tuning varactors are useful for octave bandwidth tuning applications in the HF through UHF ranges. Applications include VCOs and voltage tuned filters in radios, cable TV tuners and test instruments where low cost and excellent lot-to-lot repeatability are critical. Linear tuning performance is available from 3 to 8 volts.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880987-MAVR-000409-0
Operating Temperature Range: -55°C ~ 125°C
Features: Varactors 1 Pair Common Cathode 22 V Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MAVR-000409
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MAVR-000409-028
VARACTOR,LEAD-FREE,C
Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23
Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23
Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23
VARACTOR,LEAD-FREE,C
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | MAVR-000409-0287FT | 880987-MAVR-000409-0287FT | 282-MAVR-000409-0287FT | 1465-MAVR-000409-0287FTTR-ND | MAVR-000409-0287FT | MAVR-000409-0287FT | MAVR-000409-0287FT |
| Product Name | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - MAVR-000409-0287FT | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Configuration | Single | ||||||
| Diode Type | Varactor | ||||||
| RoHS Compliant | RoHS | RoHS |