Varactors Single 22V Surface Mount Chip
Win Source Part Number: 1182168-MA46471-134
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 5.6
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 4000 @ 4V, 50MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MA46471-134
Base Product Number: MA46471
DIODE,VARACTOR,CHIP,
Single Diode Configuration: The MA46450, MA46470 and MA46410 series of tuning varactors are hyperabrupt junction Gallium Arsenide diodes featuring constant gamma 1.0 (MA46450 series), 1.25 (MA46470 series) or 1.5 (MA46410 series). These diodes offer high Q (up to 4000) permitting excellent tuning performance from VHF through Ka band. Each part in this series exhibits the large change in capacitance versus bias voltage characteristic of hyperabrupt junctions. The standard capacitance tolerance is ±10%, with tighter tolerances available. Capacitance matching at one or more bias voltages is also available. All diode types are available in a wide selection of ceramic packages and in chip form. The constant gamma value of 1.0, 1.25 or 1.5 available with these diodes enables the circuit designer to produce significant improvements in circuit performance. Constant gamma tuning varactors permit more linear VCO frequency tuning than do conventional hyperabrupt tuning varactors. These varactors are particularly well suited for use in voltage tuned filters, analog phase shifters, and modulator circuits.
DIODE,VARACTOR,CHIP,
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1465-MA46471-134-ND | 1182168-MA46471-134 | 282-MA46471-134 | MA46471-134 | MA46471-134 | MA46471-134 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Die | Die | Tray | ODS-134 DIE | Die | Chip |
| CT | 0.7000 pF | 0.7000 pF | 0.7000 pF | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| CDmin/CDmax | 5.6 |