Varactors Single 30V Surface Mount SOT-23
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 747219-MAVR-045441-0
Manufacturer Homepage: www.macom.com
Reference case: SOT-23
Reference Date Code: 08/11+
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LEAD-FREE,VARACTOR,A
LEAD-FREE,VARACTOR,A
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1465-MAVR-045441-0287ATCT-ND | 747219-MAVR-045441-0287AT | MAVR-045441-0287AT | MAVR-045441-0287AT | MAVR-045441-0287AT |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - MAVR-045441-0287AT | RF Varactor Tuning Diode | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; SOT-23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | |
| CT | 13.2 pF | 13.2 pF | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |