DIODE,VARACTOR,GAAS Product overview: MA46473-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA46473-134 can be used for catalog matching and distributor lookup.
Varactors Single 22V Surface Mount Chip
Win Source Part Number: 1354336-MA46473-134
Category: Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Package: Tray
Product Status: Active
Package / Case: Die
Supplier Device Package: Chip
Base Product Number: MA46473
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
ECCN: EAR99
Capacitance @ Vr, F: 1.2pF @ 4V, 1MHz
Diode Type: Single
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 7.4
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 3000 @ 4V, 50MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE,VARACTOR,GAAS
DIODE,VARACTOR,GAAS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-MA46473-134 | 1465-MA46473-134-ND | 1354336-MA46473-134 | MA46473-134 | MA46473-134 | MA46473-134 |
| Product Name | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tray | Die | Die | Chip | Die | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| CT | 1.2 pF | 1.2 pF | 1.2 pF |