Single Diode Configuration: MACOM offers four families of low cost surface mount gallium arsenide tuning varactors. All families have silicon nitride protected junctions for low leakage current and high reliability. The MA46H200 through MA46H204 family has hyper abrupt junctions with constant gamma of 1.25 from 2 to 20 volts and higher quality factor. The MA46H200 through M46H204 (gamma 1.25) family of constant gamma hyper abrupt GaAs tuning varactors has the largest capacitance ratio of the families of GaAs varactors and high quality factor. These diodes are very well suited for wide bandwidth VCOs and VTFs where the optimum combination of very wide tuning range and high quality factor is required.
DIODE VARACTOR DUAL GAAS Product overview: MA46H202-1056 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA46H202-1056 can be used for catalog matching and distributor lookup.
Varactors Single 22V Surface Mount
DIODE VARACTOR DUAL GAAS
Varactor Diodes Brkdn V 30V min. Gamma .48-.5
DIODE VARACTOR DUAL GAAS
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | MA46H202-1056 | 282-MA46H202-1056 | 1465-1013-ND | MA46H202-1056 | MA46H202-1056 | MA46H202-1056 |
| Product Name | RF Varactor Tuning Diode | Dual Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Configuration | Single | |||||
| Diode Type | Varactor | |||||
| Package | ODS-1056 | Bulk | 2-SMD | 2-SMD | ODS-1056 | Surface Mount |
| RoHS Compliant | RoHS |