Varactors Single 10V Surface Mount USC
Varactors Single 10V Surface Mount USC
Varactors Single 10V Surface Mount USC
DIODE TCXO/VCO 10V USC Product overview: 1SV324TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV324TPH3F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096486-1SV324TPH3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 4.3
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE TCXO/VCO 10V USC
Varactor Diodes VARICAP DIODE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1SV324TPH3FTR-ND | 282-1SV324TPH3F | 096486-1SV324TPH3F | 1SV324TPH3F | 1SV324TPH3F |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 10V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - 1SV324TPH3F | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | USC | USC | USC-2 |
| CT | 12 pF | 12 pF | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |