Toshiba Electronics (UK) Ltd 15V Diode and Rectifier 1SV239TPH3F

Description
DIODE VARACTOR 15V USC Product overview: 1SV239TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV239TPH3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARACTOR 15V USC Product overview: 1SV239TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV239TPH3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V Diode and Rectifier - 282-1SV239TPH3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V Diode and Rectifier
282-1SV239TPH3F
15V Diode and Rectifier 282-1SV239TPH3F
DIODE VARACTOR 15V USC Product overview: 1SV239TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV239TPH3F can be used for catalog matching and distributor lookup.

DIODE VARACTOR 15V USC Product overview: 1SV239TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV239TPH3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 1SV239TPH3FTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1SV239TPH3FTR-ND
Variable Capacitance (Varicaps, Varactors) 1SV239TPH3FTR-ND
Varactors Single 15V Surface Mount USC

Varactors Single 15V Surface Mount USC

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 1SV239TPH3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1SV239TPH3FDKR-ND
Variable Capacitance (Varicaps, Varactors) 1SV239TPH3FDKR-ND
Varactors Single 15V Surface Mount USC

Varactors Single 15V Surface Mount USC

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 1SV239TPH3FCT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1SV239TPH3FCT-ND
Variable Capacitance (Varicaps, Varactors) 1SV239TPH3FCT-ND
Varactors Single 15V Surface Mount USC

Varactors Single 15V Surface Mount USC

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV239TPH3F - 096179-1SV239TPH3F - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV239TPH3F
096179-1SV239TPH3F
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV239TPH3F 096179-1SV239TPH3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096179-1SV239TPH3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Capacitance Ratio: 2.4 Capacitance Ratio Condition: C2/C10 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: USC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096179-1SV239TPH3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 2.4
Capacitance Ratio Condition: C2/C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
1SV239TPH3F
Varactor Diodes 1SV239TPH3F
Varactor Diodes 15V C1=3.8-4.7pF

Varactor Diodes 15V C1=3.8-4.7pF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1SV239TPH3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1SV239TPH3F
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1SV239TPH3F
DIODE VARACTOR 15V USC

DIODE VARACTOR 15V USC

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - 1SV239TPH3F - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
1SV239TPH3F
Variable Capacitance (Varicaps, Varactors) 1SV239TPH3F
DIODE VARACTOR 15V USC

DIODE VARACTOR 15V USC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-1SV239TPH3F 1SV239TPH3FTR-ND 096179-1SV239TPH3F 1SV239TPH3F 1SV239TPH3F 1SV239TPH3F
Product Name 15V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - 1SV239TPH3F Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 USC USC-2 USC SOD-323; SC-76; SC-76, SOD-323
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Diodes, Rectifiers - Single - 10ETF06PBF - 1121048-10ETF06PBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers