Win Source Part Number: 1000419-MA46474-134
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 7.4
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 3000 @ 4V, 50MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MA46474-134
Base Product Number: MA46474
Varactors Single 22V Surface Mount Chip
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1000419-MA46474-134 | 1465-MA46474-134-ND | MA46474-134 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Die | Die | Chip |