onsemi Variable Capacitance (Varicaps, Varactors) MMVL3102T1

Description
DIODE VARACTOR 30V SNGL SOD-323
Request a Quote Datasheet
Description
DIODE VARACTOR 30V SNGL SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 488-MMVL3102T1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
488-MMVL3102T1-ND
Variable Capacitance (Varicaps, Varactors) 488-MMVL3102T1-ND
DIODE VARACTOR 30V SNGL SOD-323

DIODE VARACTOR 30V SNGL SOD-323

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMVL3102T1 - 059254-MMVL3102T1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMVL3102T1
059254-MMVL3102T1
Variable Capacitance Diodes (Varicaps, Varactors) - MMVL3102T1 059254-MMVL3102T1
Manufacturer: ON Semiconductor Win Source Part Number: 059254-MMVL3102T1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 25pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 4.8 Capacitance Ratio Condition: C3/C25 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-323

Manufacturer: ON Semiconductor
Win Source Part Number: 059254-MMVL3102T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 4.8
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-323

Buy Now Datasheet
30V Diode and Rectifier - 282-MMVL3102T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
282-MMVL3102T1
30V Diode and Rectifier 282-MMVL3102T1
DIODE TUNING 30V SOD-323 Product overview: MMVL3102T1 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMVL3102T1 can be used for catalog matching and distributor lookup.

DIODE TUNING 30V SOD-323 Product overview: MMVL3102T1 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMVL3102T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Varactor Diodes Rectifiers
Product Number 488-MMVL3102T1-ND 059254-MMVL3102T1 282-MMVL3102T1
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - MMVL3102T1 30V Diode and Rectifier
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High-speed switching diode - BAS16J,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Diode and Rectifier - 284-BAR64-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers