Manufacturer: Infineon Technologies
Win Source Part Number: 096859-BBY5102VH6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Varactors Single 7V Surface Mount PG-SC79-2-1
Variable Capacitance Diode
DIODE TUNING 2SC79 Product overview: BBY5102VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5102VH6327XTS
DIODE TUNING 2SC79
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Diodes | Rectifiers | Varactor Diodes |
| Product Number | 096859-BBY5102VH6327XTSA1 | BBY5102VH6327XTSA1TR-ND | BBY5102VH6327XTSA1 | 282-BBY5102VH6327XTSA1 | BBY5102VH6327XTSA1 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - BBY5102VH6327XTSA1 | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Package | PG-SC79-2 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | PG-SC79-2-1 | |
| CDmin/CDmax | 2.2 |