DigiKey Datasheets for Varactor Diodes
Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias.
Varactor Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DIODE VARACTOR 12V SGL SOT-23-3 | |
| DIODE VARACTOR 22V SINGLE SC-79 | |
| DIODE VARACTOR 50V SGL SOT-23-3 | |
| Varactors 1 Pair Common Cathode 10V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SOD-523 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SOT-323 | |
| Varactors 1 Pair Common Cathode 16V Surface Mount 3-CP | |
| Varactors 1 Pair Common Cathode 16V Surface Mount 3-MCPH | |
| Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23 | |
| Varactors 1 Pair Common Cathode 25V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 25V Surface Mount SOT-323 | |
| Varactors 1 Pair Common Cathode 33V Surface Mount 3-CPH | |
| Varactors Single 12V Surface Mount SC-79 | |
| Varactors Single 12V Surface Mount SOD-323 | |
| Varactors Single 12V Surface Mount SOD-523 | |
| Varactors Single 12V Surface Mount SOD-882 | |
| Varactors Single 12V Surface Mount SOT-23-3 | |
| Varactors Single 15V Surface Mount 3-MCPH | |
| Varactors Single 15V Surface Mount SC-79 | |
| Varactors Single 15V Surface Mount SOD-882 | |
| Varactors Single 15V Surface Mount SOT-23-3 | |
| Varactors Single 16V Surface Mount 3-MCPH | |
| Varactors Single 20V Surface Mount SC-79 | |
| Varactors Single 20V Surface Mount SOD-882 | |
| Varactors Single 22V Surface Mount 0402 | |
| Varactors Single 22V Surface Mount SC-79 | |
| Varactors Single 22V Surface Mount SOD-323 | |
| Varactors Single 22V Surface Mount SOD-882 | |
| Varactors Single 22V Surface Mount SOT-23-3 | |
| Varactors Single 25V Surface Mount SOD-323 | |
| Varactors Single 25V Surface Mount SOD-523 | |
| Varactors Single 25V Surface Mount SOT-23-3 | |
| Varactors Single 30V Surface Mount SC-79 | |
| Varactors |
| << Prev |