VARACTORDIODE FLIPCHIP GAAS Product overview: MA46H120 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA46H120 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127688-MA46H120
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.2pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 20 V
Q @ Vr, F: 3000 @ 4V, 50MHz
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.59.0080
Mfr: MACOM Technology Solutions
Other Names: 1465-1011
Varactors Single 20V Surface Mount
Varactor Diodes Constant Gamma -40C +125C
VARACTORDIODE FLIPCHIP GAAS
VARACTORDIODE FLIPCHIP GAAS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-MA46H120 | 1127688-MA46H120 | 1465-1011-ND | MA46H120 | MA46H120 | MA46H120 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Bulk | 2-SMD | 2-SMD | 0201 (0603 metric) | 2-SMD | Surface Mount |