Toshiba Electronics (UK) Ltd Variable Capacitance Diodes (Varicaps, Varactors) - 1SV323,H3F 1SV323,H3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 905807-1SV323,H3F Operating Temperature Range: 125°C (TJ) Features: Varactors Single 10 V Surface Mount ESC Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: TC55V1001 Categories: Discrete Semiconductor Products Case / Package: ESC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: 1SV323H3FTR, 1SV323FCT, 1SV323FDKR, 1SV323H3FDKR, 1SV323(TH3F,T)-ND, 1SV323,H3F(T, 1SV323TPH3F, 1SV323(TPH3F)CT, 1SV323H3FCT, 1SV323(TPH3,F), 1SV323(TPH3F)DKR-ND, 1SV323(TH3,F,T), 1SV323 (TPH3,F), 1SV323FTR, 1SV323(TPH3F)DKR, 1SV323,H3F(B, 1SV323FTR-ND, 1SV323FCT-ND, 1SV323(TH3F,T), 1SV323(TPH3F)TR, 1SV323(TPH3F)TR-ND, 1SV323(TPH3F)CT-ND, 1SV323FDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 905807-1SV323,H3F Operating Temperature Range: 125°C (TJ) Features: Varactors Single 10 V Surface Mount ESC Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: TC55V1001 Categories: Discrete Semiconductor Products Case / Package: ESC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: 1SV323H3FTR, 1SV323FCT, 1SV323FDKR, 1SV323H3FDKR, 1SV323(TH3F,T)-ND, 1SV323,H3F(T, 1SV323TPH3F, 1SV323(TPH3F)CT, 1SV323H3FCT, 1SV323(TPH3,F), 1SV323(TPH3F)DKR-ND, 1SV323(TH3,F,T), 1SV323 (TPH3,F), 1SV323FTR, 1SV323(TPH3F)DKR, 1SV323,H3F(B, 1SV323FTR-ND, 1SV323FCT-ND, 1SV323(TH3F,T), 1SV323(TPH3F)TR, 1SV323(TPH3F)TR-ND, 1SV323(TPH3F)CT-ND, 1SV323FDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV323,H3F - 905807-1SV323,H3F - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV323,H3F
905807-1SV323,H3F
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV323,H3F 905807-1SV323,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 905807-1SV323,H3F Operating Temperature Range: 125°C (TJ) Features: Varactors Single 10 V Surface Mount ESC Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: TC55V1001 Categories: Discrete Semiconductor Products Case / Package: ESC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: 1SV323H3FTR, 1SV323FCT, 1SV323FDKR, 1SV323H3FDKR, 1SV323(TH3F,T)-ND, 1SV323,H3F(T, 1SV323TPH3F, 1SV323(TPH3F)CT, 1SV323H3FCT, 1SV323(TPH3,F), 1SV323(TPH3F)DKR-ND, 1SV323(TH3,F,T), 1SV323 (TPH3,F), 1SV323FTR, 1SV323(TPH3F)DKR, 1SV323,H3F(B, 1SV323FTR-ND, 1SV323FCT-ND, 1SV323(TH3F,T), 1SV323(TPH3F)TR, 1SV323(TPH3F)TR-ND, 1SV323(TPH3F)CT-ND, 1SV323FDKR-ND

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 905807-1SV323,H3F
Operating Temperature Range: 125°C (TJ)
Features: Varactors Single 10 V Surface Mount ESC
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC55V1001
Categories: Discrete Semiconductor Products
Case / Package: ESC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1SV323H3FTR, 1SV323FCT, 1SV323FDKR, 1SV323H3FDKR, 1SV323(TH3F,T)-ND, 1SV323,H3F(T, 1SV323TPH3F, 1SV323(TPH3F)CT, 1SV323H3FCT, 1SV323(TPH3,F), 1SV323(TPH3F)DKR-ND, 1SV323(TH3,F,T), 1SV323 (TPH3,F), 1SV323FTR, 1SV323(TPH3F)DKR, 1SV323,H3F(B, 1SV323FTR-ND, 1SV323FCT-ND, 1SV323(TH3F,T), 1SV323(TPH3F)TR, 1SV323(TPH3F)TR-ND, 1SV323(TPH3F)CT-ND, 1SV323FDKR-ND

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 1SV323H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1SV323H3FTR-ND
Variable Capacitance (Varicaps, Varactors) 1SV323H3FTR-ND
Varactors Single 10V Surface Mount ESC

Varactors Single 10V Surface Mount ESC

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 1SV323H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1SV323H3FDKR-ND
Variable Capacitance (Varicaps, Varactors) 1SV323H3FDKR-ND
Varactors Single 10V Surface Mount ESC

Varactors Single 10V Surface Mount ESC

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 1SV323H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1SV323H3FCT-ND
Variable Capacitance (Varicaps, Varactors) 1SV323H3FCT-ND
Varactors Single 10V Surface Mount ESC

Varactors Single 10V Surface Mount ESC

Buy Now Datasheet
10V Diode and Rectifier - 282-1SV323,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V Diode and Rectifier
282-1SV323,H3F
10V Diode and Rectifier 282-1SV323,H3F
DIODE VARACTOR 10V ESC Product overview: 1SV323,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV323,H3F can be used for catalog matching and distributor lookup.

DIODE VARACTOR 10V ESC Product overview: 1SV323,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV323,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1SV323,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1SV323,H3F
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1SV323,H3F
DIODE VARACTOR 10V ESC

DIODE VARACTOR 10V ESC

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - 1SV323,H3F - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
1SV323,H3F
Variable Capacitance (Varicaps, Varactors) 1SV323,H3F
DIODE VARACTOR 10V ESC

DIODE VARACTOR 10V ESC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number 905807-1SV323,H3F 1SV323H3FTR-ND 282-1SV323,H3F 1SV323,H3F 1SV323,H3F
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - 1SV323,H3F Variable Capacitance (Varicaps, Varactors) 10V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package ESC SOD-523; SC-79, SOD-523 Tape & Reel (TR) ESC SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data