Varactors Single 22V Surface Mount SOT-23
Varactors Single 22V Surface Mount SOT-23
Varactors Single 22V Surface Mount SOT-23
VARACTOR,PLASTIC,SOT
Single Diode Configuration: The MA4ST400 series are ion-implanted, hyperabrupt junction, silicon tuning varactors in the SOT-23 surface mount package. These thermal oxide passivated diodes feature high capacitance ratio and quality factor. They are well suited for octave bandwidth tuning in the HF to UHF frequency bands. The standard capacitance tolerance is ±10%, with tighter tolerances available. Capacitance matching at one or more bias voltages is also available. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. The MA4ST400 series tuning varactors are useful for octave bandwidth tuning applications in the HF through UHF ranges. Applications include VCOs and voltage tuned filters in radios, cable TV tuners and test instruments where low cost and excellent lot-to-lot repeatability are critical. Linear tuning performance is available from 3 to 8 volts.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 724976-MAVR-000407-0
Manufacturer Homepage: www.macomtech.com
Reference case: SOT-23
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
VARACTOR,PLASTIC,SOT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1465-MAVR-000407-0287ATTR-ND | 282-MAVR-000407-0287AT | MAVR-000407-0287AT | 724976-MAVR-000407-0287AT | MAVR-000407-0287AT |
| Product Name | Variable Capacitance (Varicaps, Varactors) | SOT23 Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - MAVR-000407-0287AT | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; SOT-23 | |
| CT | 36.3 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration | Single |