RF Diode PIN - 2 Pair Series 60V 2A 2W
Single Diode Configuration: The MA44781 is a silicon PIN diodes in surface mount packages. There are two sets of two PIN diode pairs constructed in opposing configurations. The package is sealed with a non-conductive epoxy resin and is suitable for surface mount applications. The MA44781 Device is well suited for MRI Passive switching applications. The PIN Diodes become high Q, R-C elements under small signal and behave as effective passive rectifiers or short circuits under high RF Signal to tune and de-tune the resonant MRI tank circuit. The anti-parallel doublet arrangement provides for more efficient RF power handling.
Discrete Semiconductor Products - Diodes - RF
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MA44781-ND | MA44781 | MA44781 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF |
| Package | 2-SMD | ODS-1134 | |
| CT | 0.5000 pF | 3.5 pF | |
| Tj | -55 to 125 C (-67 to 257 F) | 175 C (347 F) | |
| Configuration | Single |