Varactors Single 30V Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1078502-MMVL109T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 32pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
VHF BAND, 29pF, 30V, SILICON, VARIABLE CAPACITANCE DIODE, LEAD FREE, PLASTIC, CASE 477-02, 2 PIN Product overview: MMVL109T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29pF, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 29pF, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMVL109T1G can be used for catalog matching and distributor lookup.
DIODE TUNING 30V SOD-323
DIODE TUNING 30V SOD-323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | MMVL109T1G-ND | 1078502-MMVL109T1G | 282-MMVL109T1G | MMVL109T1G | MMVL109T1G |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - MMVL109T1G | 29pF 30V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | |
| CT | 32 pF | 32 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |