DIODE VARICAP VCO UHF USC Product overview: 1SV277TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV277TPH3F can be used for catalog matching and distributor lookup.
Varactors Single 10V Surface Mount USC
Varactors Single 10V Surface Mount USC
Varactors Single 10V Surface Mount USC
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 119618-1SV277TPH3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 2.3
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Varactor Diodes 10V C1=4.0-4.9pF
DIODE VARICAP VCO UHF USC
DIODE VARICAP VCO UHF USC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 282-1SV277TPH3F | 1SV277TPH3FTR-ND | 119618-1SV277TPH3F | 1SV277TPH3F | 1SV277TPH3F | 1SV277TPH3F |
| Product Name | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - 1SV277TPH3F | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | USC | USC-2 | USC | |
| RoHS Compliant | RoHS | |||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |