DIODES Incorporated Variable Capacitance Diodes (Varicaps, Varactors) - FSD270TA FSD270TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1040180-FSD270TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1040180-FSD270TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - FSD270TA - 1040180-FSD270TA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - FSD270TA
1040180-FSD270TA
Variable Capacitance Diodes (Varicaps, Varactors) - FSD270TA 1040180-FSD270TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1040180-FSD270TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1040180-FSD270TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Diode and Rectifier
282-FSD270TA
SOT23 Diode and Rectifier 282-FSD270TA
DIODE VARIABLE CAP CC SOT23-3 Product overview: FSD270TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FSD270TA can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP CC SOT23-3 Product overview: FSD270TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FSD270TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - FSD270TA-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
FSD270TA-ND
Variable Capacitance (Varicaps, Varactors) FSD270TA-ND
Varactors 1 Pair Common Cathode 25V Surface Mount SOT-23-3

Varactors 1 Pair Common Cathode 25V Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - FSD270TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
FSD270TA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) FSD270TA
DIODE VARIABLE CAP CC SOT23-3

DIODE VARIABLE CAP CC SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number 1040180-FSD270TA 282-FSD270TA FSD270TA-ND FSD270TA
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - FSD270TA SOT23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
CDmin/CDmax 6.5
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details